Capital Lighting, Inc. 1068WG-101 Bathroom Fixtures-Three Lights 690274

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069387 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069387 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1068WG-101 Bathroom Fixtures-Three Lights - 690274 - Capital Lighting, Inc.
Columbus, OH, USA
1068WG-101 Bathroom Fixtures-Three Lights
690274
1068WG-101 Bathroom Fixtures-Three Lights 690274
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224069387 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Winter Gold
Product Name: Three Light Vanity Fixture
UPC: 841224069387
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690274
Product Name 1068WG-101 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details