Capital Lighting, Inc. 1119RT-510 Bathroom Fixtures-Four Lights 690272

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224069790 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224069790 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1119RT-510 Bathroom Fixtures-Four Lights - 690272 - Capital Lighting, Inc.
Columbus, OH, USA
1119RT-510 Bathroom Fixtures-Four Lights
690272
1119RT-510 Bathroom Fixtures-Four Lights 690272
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.25 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224069790 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic
Product Name: Four Light Vanity Fixture
UPC: 841224069790
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690272
Product Name 1119RT-510 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details