Capital Lighting, Inc. 1754MN-114 Bathroom Fixtures-Four Lights 690268

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224070116 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224070116 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1754MN-114 Bathroom Fixtures-Four Lights - 690268 - Capital Lighting, Inc.
Columbus, OH, USA
1754MN-114 Bathroom Fixtures-Four Lights
690268
1754MN-114 Bathroom Fixtures-Four Lights 690268
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224070116 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224070116
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690268
Product Name 1754MN-114 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details