Capital Lighting, Inc. 1754BC-114 Bathroom Fixtures-Four Lights 690265

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Vanity Fixture UPC: 841224070109 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Vanity Fixture UPC: 841224070109 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1754BC-114 Bathroom Fixtures-Four Lights - 690265 - Capital Lighting, Inc.
Columbus, OH, USA
1754BC-114 Bathroom Fixtures-Four Lights
690265
1754BC-114 Bathroom Fixtures-Four Lights 690265
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Vanity Fixture UPC: 841224070109 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Vanity Fixture
UPC: 841224070109
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690265
Product Name 1754BC-114 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details