Capital Lighting, Inc. 1752BC-114 Bathroom Fixtures-Two Lights 690264

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Vanity Fixture UPC: 841224070048 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Vanity Fixture UPC: 841224070048 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1752BC-114 Bathroom Fixtures-Two Lights - 690264 - Capital Lighting, Inc.
Columbus, OH, USA
1752BC-114 Bathroom Fixtures-Two Lights
690264
1752BC-114 Bathroom Fixtures-Two Lights 690264
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Vanity Fixture UPC: 841224070048 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Vanity Fixture
UPC: 841224070048
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690264
Product Name 1752BC-114 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details