Capital Lighting, Inc. 1752RT-107 Bathroom Fixtures-Two Lights 690263

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224070031 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224070031 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1752RT-107 Bathroom Fixtures-Two Lights - 690263 - Capital Lighting, Inc.
Columbus, OH, USA
1752RT-107 Bathroom Fixtures-Two Lights
690263
1752RT-107 Bathroom Fixtures-Two Lights 690263
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Product Name: Two Light Vanity Fixture UPC: 841224070031 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic
Product Name: Two Light Vanity Fixture
UPC: 841224070031
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690263
Product Name 1752RT-107 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details