Capital Lighting, Inc. 4336WG-511 Mid. Chandeliers-Candle 690255

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224070604 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224070604 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4336WG-511 Mid. Chandeliers-Candle - 690255 - Capital Lighting, Inc.
Columbus, OH, USA
4336WG-511 Mid. Chandeliers-Candle
690255
4336WG-511 Mid. Chandeliers-Candle 690255
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224070604 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Winter Gold
Product Name: Six Light Chandelier
UPC: 841224070604
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690255
Product Name 4336WG-511 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details