Capital Lighting, Inc. 4167RT-510 Mid. Chandeliers-Drum Shades 690254

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Nine Light Pendant UPC: 841224069844 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Nine Light Pendant UPC: 841224069844 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4167RT-510 Mid. Chandeliers-Drum Shades - 690254 - Capital Lighting, Inc.
Columbus, OH, USA
4167RT-510 Mid. Chandeliers-Drum Shades
690254
4167RT-510 Mid. Chandeliers-Drum Shades 690254
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Nine Light Pendant UPC: 841224069844 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Nine Light Pendant
UPC: 841224069844
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690254
Product Name 4167RT-510 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details