Capital Lighting, Inc. 4169RT-510 Mid. Chandeliers-Drum Shades 690253

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Product Name: Nine Light Chandelier UPC: 841224069868 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Product Name: Nine Light Chandelier UPC: 841224069868 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4169RT-510 Mid. Chandeliers-Drum Shades - 690253 - Capital Lighting, Inc.
Columbus, OH, USA
4169RT-510 Mid. Chandeliers-Drum Shades
690253
4169RT-510 Mid. Chandeliers-Drum Shades 690253
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Product Name: Nine Light Chandelier UPC: 841224069868 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic
Product Name: Nine Light Chandelier
UPC: 841224069868
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690253
Product Name 4169RT-510 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details