Capital Lighting, Inc. 4336RT-523 Mid. Chandeliers-Candle 690252

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224070611 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224070611 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4336RT-523 Mid. Chandeliers-Candle - 690252 - Capital Lighting, Inc.
Columbus, OH, USA
4336RT-523 Mid. Chandeliers-Candle
690252
4336RT-523 Mid. Chandeliers-Candle 690252
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Chandelier UPC: 841224070611 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Six Light Chandelier
UPC: 841224070611
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690252
Product Name 4336RT-523 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details