Capital Lighting, Inc. 1738WG-122 Bathroom Fixtures-Three Lights 690248

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224070567 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224070567 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1738WG-122 Bathroom Fixtures-Three Lights - 690248 - Capital Lighting, Inc.
Columbus, OH, USA
1738WG-122 Bathroom Fixtures-Three Lights
690248
1738WG-122 Bathroom Fixtures-Three Lights 690248
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Vanity Fixture UPC: 841224070567 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Winter Gold
Product Name: Three Light Vanity Fixture
UPC: 841224070567
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690248
Product Name 1738WG-122 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details