Capital Lighting, Inc. 1171PN-494 Sconces-Single Candle 690247

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069561 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069561 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1171PN-494 Sconces-Single Candle - 690247 - Capital Lighting, Inc.
Columbus, OH, USA
1171PN-494 Sconces-Single Candle
690247
1171PN-494 Sconces-Single Candle 690247
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069561 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 841224069561
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690247
Product Name 1171PN-494 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details