Capital Lighting, Inc. 1172PN-494 Sconces-Double Candle 690246

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069585 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069585 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1172PN-494 Sconces-Double Candle - 690246 - Capital Lighting, Inc.
Columbus, OH, USA
1172PN-494 Sconces-Double Candle
690246
1172PN-494 Sconces-Double Candle 690246
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069585 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Sconce
UPC: 841224069585
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690246
Product Name 1172PN-494 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details