Capital Lighting, Inc. 1172PN-489 Sconces-Double Candle 690244

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069578 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069578 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1172PN-489 Sconces-Double Candle - 690244 - Capital Lighting, Inc.
Columbus, OH, USA
1172PN-489 Sconces-Double Candle
690244
1172PN-489 Sconces-Double Candle 690244
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Sconce UPC: 841224069578 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Sconce
UPC: 841224069578
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690244
Product Name 1172PN-489 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details