Capital Lighting, Inc. 1399PN-105 Bathroom Fixtures-Four Lights 690241

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224069523 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224069523 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1399PN-105 Bathroom Fixtures-Four Lights - 690241 - Capital Lighting, Inc.
Columbus, OH, USA
1399PN-105 Bathroom Fixtures-Four Lights
690241
1399PN-105 Bathroom Fixtures-Four Lights 690241
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224069523 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224069523
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690241
Product Name 1399PN-105 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details