Capital Lighting, Inc. 1754RT-107 Bathroom Fixtures-Four Lights 690239

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070093 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070093 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1754RT-107 Bathroom Fixtures-Four Lights - 690239 - Capital Lighting, Inc.
Columbus, OH, USA
1754RT-107 Bathroom Fixtures-Four Lights
690239
1754RT-107 Bathroom Fixtures-Four Lights 690239
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Product Name: Four Light Vanity Fixture UPC: 841224070093 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic
Product Name: Four Light Vanity Fixture
UPC: 841224070093
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690239
Product Name 1754RT-107 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details