Capital Lighting, Inc. 4009WG-484 Mid. Chandeliers-Candle 690238

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Product Name: Nine Light Chandelier UPC: 841224069431 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Product Name: Nine Light Chandelier UPC: 841224069431 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4009WG-484 Mid. Chandeliers-Candle - 690238 - Capital Lighting, Inc.
Columbus, OH, USA
4009WG-484 Mid. Chandeliers-Candle
690238
4009WG-484 Mid. Chandeliers-Candle 690238
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Product Name: Nine Light Chandelier UPC: 841224069431 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Winter Gold
Product Name: Nine Light Chandelier
UPC: 841224069431
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690238
Product Name 4009WG-484 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details