Capital Lighting, Inc. 1756RT-107 Sconces-Single Glass 690236

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Sconce UPC: 841224070123 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Sconce UPC: 841224070123 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1756RT-107 Sconces-Single Glass - 690236 - Capital Lighting, Inc.
Columbus, OH, USA
1756RT-107 Sconces-Single Glass
690236
1756RT-107 Sconces-Single Glass 690236
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Product Name: One Light Sconce UPC: 841224070123 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic
Product Name: One Light Sconce
UPC: 841224070123
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690236
Product Name 1756RT-107 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details