Capital Lighting, Inc. 4006WG-484 Mid. Chandeliers-Candle 690235

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069424 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069424 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4006WG-484 Mid. Chandeliers-Candle - 690235 - Capital Lighting, Inc.
Columbus, OH, USA
4006WG-484 Mid. Chandeliers-Candle
690235
4006WG-484 Mid. Chandeliers-Candle 690235
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Chandelier UPC: 841224069424 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Winter Gold
Product Name: Six Light Chandelier
UPC: 841224069424
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690235
Product Name 4006WG-484 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details