Capital Lighting, Inc. 4027BC Pendants-Bowl Style 690229

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Pendant UPC: 841224070345 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Pendant UPC: 841224070345 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4027BC Pendants-Bowl Style - 690229 - Capital Lighting, Inc.
Columbus, OH, USA
4027BC Pendants-Bowl Style
690229
4027BC Pendants-Bowl Style 690229
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Pendant UPC: 841224070345 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Basic Black
Product Name: Three Light Pendant
UPC: 841224070345
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690229
Product Name 4027BC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details