Capital Lighting, Inc. 4164RT-510 Mid. Chandeliers-Pillar Candle 690228

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Chandelier UPC: 841224069820 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Chandelier UPC: 841224069820 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4164RT-510 Mid. Chandeliers-Pillar Candle - 690228 - Capital Lighting, Inc.
Columbus, OH, USA
4164RT-510 Mid. Chandeliers-Pillar Candle
690228
4164RT-510 Mid. Chandeliers-Pillar Candle 690228
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Chandelier UPC: 841224069820 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic
Product Name: Four Light Chandelier
UPC: 841224069820
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690228
Product Name 4164RT-510 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details