Capital Lighting, Inc. 4163RT Pendants-Bowl Style 690225

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224069882 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224069882 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4163RT Pendants-Bowl Style - 690225 - Capital Lighting, Inc.
Columbus, OH, USA
4163RT Pendants-Bowl Style
690225
4163RT Pendants-Bowl Style 690225
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Pendant UPC: 841224069882 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Product Name: Three Light Pendant
UPC: 841224069882
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690225
Product Name 4163RT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details