Capital Lighting, Inc. 4160RT-499 Mini Pendants-Rod 690221

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Mid Pendant UPC: 841224069912 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Mid Pendant UPC: 841224069912 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4160RT-499 Mini Pendants-Rod - 690221 - Capital Lighting, Inc.
Columbus, OH, USA
4160RT-499 Mini Pendants-Rod
690221
4160RT-499 Mini Pendants-Rod 690221
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Product Name: Two Light Mid Pendant UPC: 841224069912 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 49.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic
Product Name: Two Light Mid Pendant
UPC: 841224069912
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690221
Product Name 4160RT-499 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details