Capital Lighting, Inc. 4161RT-498 Semi-Flush Mts.-Drum Shade 690220

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Semi-Flush Fixture UPC: 841224069905 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Semi-Flush Fixture UPC: 841224069905 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4161RT-498 Semi-Flush Mts.-Drum Shade - 690220 - Capital Lighting, Inc.
Columbus, OH, USA
4161RT-498 Semi-Flush Mts.-Drum Shade
690220
4161RT-498 Semi-Flush Mts.-Drum Shade 690220
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Semi-Flush Fixture UPC: 841224069905 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Semi-Flush Fixture
UPC: 841224069905
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690220
Product Name 4161RT-498 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details