Capital Lighting, Inc. 4015MN-111 Mid. Chandeliers-Glass Up 690216

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224069967 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224069967 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4015MN-111 Mid. Chandeliers-Glass Up - 690216 - Capital Lighting, Inc.
Columbus, OH, USA
4015MN-111 Mid. Chandeliers-Glass Up
690216
4015MN-111 Mid. Chandeliers-Glass Up 690216
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224069967 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Product Name: Five Light Chandelier
UPC: 841224069967
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690216
Product Name 4015MN-111 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details