Capital Lighting, Inc. 4017MN Pendants-Bowl Style 690211

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070000 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070000 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4017MN Pendants-Bowl Style - 690211 - Capital Lighting, Inc.
Columbus, OH, USA
4017MN Pendants-Bowl Style
690211
4017MN Pendants-Bowl Style 690211
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224070000 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 841224070000
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690211
Product Name 4017MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details