Capital Lighting, Inc. 4023BC-112 Mid. Chandeliers-Glass Down 690204

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Chandelier UPC: 841224070161 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Chandelier UPC: 841224070161 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4023BC-112 Mid. Chandeliers-Glass Down - 690204 - Capital Lighting, Inc.
Columbus, OH, USA
4023BC-112 Mid. Chandeliers-Glass Down
690204
4023BC-112 Mid. Chandeliers-Glass Down 690204
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Basic Black Product Name: Three Light Chandelier UPC: 841224070161 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Basic Black
Product Name: Three Light Chandelier
UPC: 841224070161
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690204
Product Name 4023BC-112 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details