Capital Lighting, Inc. 4023RT-109 Mid. Chandeliers-Glass Down 690203

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Chandelier UPC: 841224070154 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Chandelier UPC: 841224070154 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4023RT-109 Mid. Chandeliers-Glass Down - 690203 - Capital Lighting, Inc.
Columbus, OH, USA
4023RT-109 Mid. Chandeliers-Glass Down
690203
4023RT-109 Mid. Chandeliers-Glass Down 690203
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Product Name: Three Light Chandelier UPC: 841224070154 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Product Name: Three Light Chandelier
UPC: 841224070154
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690203
Product Name 4023RT-109 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details