Capital Lighting, Inc. 66142-1 Mini Pendants-Rod 690196

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335010401 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335010401 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66142-1 Mini Pendants-Rod - 690196 - Capital Lighting, Inc.
Columbus, OH, USA
66142-1 Mini Pendants-Rod
690196
66142-1 Mini Pendants-Rod 690196
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 6 Product Name: One Light Pendant UPC: 830335010401 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 6
Bulb
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 6
Product Name: One Light Pendant
UPC: 830335010401
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690196
Product Name 66142-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details