Capital Lighting, Inc. 66151-1 Mini Pendants-Rod 690195

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335010616 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335010616 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66151-1 Mini Pendants-Rod - 690195 - Capital Lighting, Inc.
Columbus, OH, USA
66151-1 Mini Pendants-Rod
690195
66151-1 Mini Pendants-Rod 690195
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335010616 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 830335010616
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690195
Product Name 66151-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details