Capital Lighting, Inc. 66150-1 Sconces-Single Glass 690192

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335010692 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335010692 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
66150-1 Sconces-Single Glass - 690192 - Capital Lighting, Inc.
Columbus, OH, USA
66150-1 Sconces-Single Glass
690192
66150-1 Sconces-Single Glass 690192
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335010692 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: One Light Sconce
UPC: 830335010692
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690192
Product Name 66150-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details