Capital Lighting, Inc. 66144-1 Pendants-Other 690191

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 5 Product Name: One Light Pendant UPC: 830335010500 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 5 Product Name: One Light Pendant UPC: 830335010500 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66144-1 Pendants-Other - 690191 - Capital Lighting, Inc.
Columbus, OH, USA
66144-1 Pendants-Other
690191
66144-1 Pendants-Other 690191
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 5 Product Name: One Light Pendant UPC: 830335010500 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 5
Product Name: One Light Pendant
UPC: 830335010500
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690191
Product Name 66144-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details