Capital Lighting, Inc. 70076-1 Mini Pendants-Chain 690187

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 4 Product Name: One Light Pendant UPC: 830335011477 Category: Pendant Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 4 Product Name: One Light Pendant UPC: 830335011477 Category: Pendant Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70076-1 Mini Pendants-Chain - 690187 - Capital Lighting, Inc.
Columbus, OH, USA
70076-1 Mini Pendants-Chain
690187
70076-1 Mini Pendants-Chain 690187
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 4 Product Name: One Light Pendant UPC: 830335011477 Category: Pendant Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Copper
Weight: 4
Product Name: One Light Pendant
UPC: 830335011477
Category: Pendant
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690187
Product Name 70076-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details