Capital Lighting, Inc. 70078-3 Mid. Chandeliers-Glass Down 690186

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335011460 Category: Chandelier Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335011460 Category: Chandelier Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70078-3 Mid. Chandeliers-Glass Down - 690186 - Capital Lighting, Inc.
Columbus, OH, USA
70078-3 Mid. Chandeliers-Glass Down
690186
70078-3 Mid. Chandeliers-Glass Down 690186
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Three Light Chandelier UPC: 830335011460 Category: Chandelier Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Copper
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335011460
Category: Chandelier
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690186
Product Name 70078-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details