Capital Lighting, Inc. 70088-3 Pendants-Bowl Style 690185

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 15 Product Name: Three Light Pendant UPC: 830335011507 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 15 Product Name: Three Light Pendant UPC: 830335011507 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70088-3 Pendants-Bowl Style - 690185 - Capital Lighting, Inc.
Columbus, OH, USA
70088-3 Pendants-Bowl Style
690185
70088-3 Pendants-Bowl Style 690185
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 15 Product Name: Three Light Pendant UPC: 830335011507 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 15
Product Name: Three Light Pendant
UPC: 830335011507
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690185
Product Name 70088-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details