Capital Lighting, Inc. 70079-4 Pendants-Bowl Style 690183

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 15 Product Name: Four Light Pendant UPC: 830335011446 Category: Pendant Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 15 Product Name: Four Light Pendant UPC: 830335011446 Category: Pendant Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70079-4 Pendants-Bowl Style - 690183 - Capital Lighting, Inc.
Columbus, OH, USA
70079-4 Pendants-Bowl Style
690183
70079-4 Pendants-Bowl Style 690183
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 15 Product Name: Four Light Pendant UPC: 830335011446 Category: Pendant Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnished Copper
Weight: 15
Product Name: Four Light Pendant
UPC: 830335011446
Category: Pendant
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690183
Product Name 70079-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details