Capital Lighting, Inc. 70084-2 Sconces-Pocket 690181

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335011545 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335011545 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70084-2 Sconces-Pocket - 690181 - Capital Lighting, Inc.
Columbus, OH, USA
70084-2 Sconces-Pocket
690181
70084-2 Sconces-Pocket 690181
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335011545 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 3
Product Name: Two Light Sconce
UPC: 830335011545
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690181
Product Name 70084-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details