Capital Lighting, Inc. 66174-1 Sconces-Single Glass 690170

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010746 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010746 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
66174-1 Sconces-Single Glass - 690170 - Capital Lighting, Inc.
Columbus, OH, USA
66174-1 Sconces-Single Glass
690170
66174-1 Sconces-Single Glass 690170
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010746 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335010746
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690170
Product Name 66174-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details