Capital Lighting, Inc. 70064-2 Sconces-Pocket 690156

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335011392 Category: Sconce Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335011392 Category: Sconce Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70064-2 Sconces-Pocket - 690156 - Capital Lighting, Inc.
Columbus, OH, USA
70064-2 Sconces-Pocket
690156
70064-2 Sconces-Pocket 690156
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335011392 Category: Sconce Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 2
Product Name: Two Light Sconce
UPC: 830335011392
Category: Sconce
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690156
Product Name 70064-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details