Capital Lighting, Inc. 70065-2 Semi-Flush Mts.-Drum Shade 690153

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335011378 Category: Semi Flush Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335011378 Category: Semi Flush Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70065-2 Semi-Flush Mts.-Drum Shade - 690153 - Capital Lighting, Inc.
Columbus, OH, USA
70065-2 Semi-Flush Mts.-Drum Shade
690153
70065-2 Semi-Flush Mts.-Drum Shade 690153
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: Two Light Semi Flush UPC: 830335011378 Category: Semi Flush Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: Two Light Semi Flush
UPC: 830335011378
Category: Semi Flush
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690153
Product Name 70065-2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details