Capital Lighting, Inc. 70067-3 Pendants-Drum Shade 690150

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011361 Category: Pendant Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011361 Category: Pendant Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70067-3 Pendants-Drum Shade - 690150 - Capital Lighting, Inc.
Columbus, OH, USA
70067-3 Pendants-Drum Shade
690150
70067-3 Pendants-Drum Shade 690150
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011361 Category: Pendant Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tiffany Bronze
Weight: 9
Product Name: Three Light Pendant
UPC: 830335011361
Category: Pendant
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690150
Product Name 70067-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details