Capital Lighting, Inc. 66190-1 Sconces-Single Glass 690147

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335010807 Category: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335010807 Category: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66190-1 Sconces-Single Glass - 690147 - Capital Lighting, Inc.
Columbus, OH, USA
66190-1 Sconces-Single Glass
690147
66190-1 Sconces-Single Glass 690147
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Sconce UPC: 830335010807 Category: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Sconce
UPC: 830335010807
Category: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690147
Product Name 66190-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details