Capital Lighting, Inc. 66197-5 Mid. Chandeliers-Glass Up 690142

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 830335010784 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 830335010784 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66197-5 Mid. Chandeliers-Glass Up - 690142 - Capital Lighting, Inc.
Columbus, OH, USA
66197-5 Mid. Chandeliers-Glass Up
690142
66197-5 Mid. Chandeliers-Glass Up 690142
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 830335010784 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 830335010784
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690142
Product Name 66197-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details