Capital Lighting, Inc. 66196-3 Mid. Chandeliers-Glass Down 690140

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010791 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010791 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66196-3 Mid. Chandeliers-Glass Down - 690140 - Capital Lighting, Inc.
Columbus, OH, USA
66196-3 Mid. Chandeliers-Glass Down
690140
66196-3 Mid. Chandeliers-Glass Down 690140
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335010791 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335010791
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690140
Product Name 66196-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details