Capital Lighting, Inc. 69020-1 Pendants-Glass Down 690139

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: One Light Pendant UPC: 830335010968 Category: Pendant Glass: Opal White Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: One Light Pendant UPC: 830335010968 Category: Pendant Glass: Opal White Blown

Suppliers

Company
Product
Description
Supplier Links
69020-1 Pendants-Glass Down - 690139 - Capital Lighting, Inc.
Columbus, OH, USA
69020-1 Pendants-Glass Down
690139
69020-1 Pendants-Glass Down 690139
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: One Light Pendant UPC: 830335010968 Category: Pendant Glass: Opal White Blown

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 9
Product Name: One Light Pendant
UPC: 830335010968
Category: Pendant
Glass: Opal White Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690139
Product Name 69020-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details