Capital Lighting, Inc. 69022-1 Mini Pendants-Rod 690134

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011002 Category: Pendant Glass: Opal White Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011002 Category: Pendant Glass: Opal White Blown

Suppliers

Company
Product
Description
Supplier Links
69022-1 Mini Pendants-Rod - 690134 - Capital Lighting, Inc.
Columbus, OH, USA
69022-1 Mini Pendants-Rod
690134
69022-1 Mini Pendants-Rod 690134
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011002 Category: Pendant Glass: Opal White Blown

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 830335011002
Category: Pendant
Glass: Opal White Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690134
Product Name 69022-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details