Capital Lighting, Inc. 69025-1 Pendants-Glass Down 690131

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 830335011064 Category: Pendant Glass: Opal White Blown Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 830335011064 Category: Pendant Glass: Opal White Blown Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
69025-1 Pendants-Glass Down - 690131 - Capital Lighting, Inc.
Columbus, OH, USA
69025-1 Pendants-Glass Down
690131
69025-1 Pendants-Glass Down 690131
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 830335011064 Category: Pendant Glass: Opal White Blown Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 13
Product Name: One Light Pendant
UPC: 830335011064
Category: Pendant
Glass: Opal White Blown
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690131
Product Name 69025-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details