Capital Lighting, Inc. 69027-1 Pendants-Other 690130

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335011095 Category: Pendant Glass: Metal Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335011095 Category: Pendant Glass: Metal Shade

Suppliers

Company
Product
Description
Supplier Links
69027-1 Pendants-Other - 690130 - Capital Lighting, Inc.
Columbus, OH, USA
69027-1 Pendants-Other
690130
69027-1 Pendants-Other 690130
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335011095 Category: Pendant Glass: Metal Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 830335011095
Category: Pendant
Glass: Metal Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690130
Product Name 69027-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details