Capital Lighting, Inc. 70048-4 Pendants-Bowl Style 690125

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 12 Product Name: Four Light Pendant UPC: 830335011286 Category: Pendant Glass: Tea Stained Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 12 Product Name: Four Light Pendant UPC: 830335011286 Category: Pendant Glass: Tea Stained Art

Suppliers

Company
Product
Description
Supplier Links
70048-4 Pendants-Bowl Style - 690125 - Capital Lighting, Inc.
Columbus, OH, USA
70048-4 Pendants-Bowl Style
690125
70048-4 Pendants-Bowl Style 690125
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Qty: 4 Wattage: 60 Finish: Burnished Copper Weight: 12 Product Name: Four Light Pendant UPC: 830335011286 Category: Pendant Glass: Tea Stained Art

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 35.00
Bulb
Qty: 4
Wattage: 60
Finish: Burnished Copper
Weight: 12
Product Name: Four Light Pendant
UPC: 830335011286
Category: Pendant
Glass: Tea Stained Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690125
Product Name 70048-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details