Capital Lighting, Inc. 70045-3 Flush Mounts-Bowl Style 690121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 5 Product Name: Three Light Flush Mount UPC: 830335011293 Category: Flush Mount Glass: Tea Stained Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 5 Product Name: Three Light Flush Mount UPC: 830335011293 Category: Flush Mount Glass: Tea Stained Art

Suppliers

Company
Product
Description
Supplier Links
70045-3 Flush Mounts-Bowl Style - 690121 - Capital Lighting, Inc.
Columbus, OH, USA
70045-3 Flush Mounts-Bowl Style
690121
70045-3 Flush Mounts-Bowl Style 690121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 5 Product Name: Three Light Flush Mount UPC: 830335011293 Category: Flush Mount Glass: Tea Stained Art

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Copper
Weight: 5
Product Name: Three Light Flush Mount
UPC: 830335011293
Category: Flush Mount
Glass: Tea Stained Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690121
Product Name 70045-3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details